PHOENIX CONTACT USA Gas Discharge Tube Arresters (GDT) - 2800131 2800131

Description
Manufacturer: Phoenix Contact Win Source Part Number: 781123-2800131 Packaging: Bulk Package: Module, Terminal Block Mounting: DIN Rail Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 35000A (35kA) (10/350μs) Number of Poles: 4 Fail Short: No Part Status: Obsolete(EOL) Categories: Circuit Protection Alternative Parts (Cross-Reference): 2882640; 2905421; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Phoenix Contact Win Source Part Number: 781123-2800131 Packaging: Bulk Package: Module, Terminal Block Mounting: DIN Rail Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 35000A (35kA) (10/350μs) Number of Poles: 4 Fail Short: No Part Status: Obsolete(EOL) Categories: Circuit Protection Alternative Parts (Cross-Reference): 2882640; 2905421; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2800131
781123-2800131
Gas Discharge Tube Arresters (GDT) - 2800131 781123-2800131
Manufacturer: Phoenix Contact Win Source Part Number: 781123-2800131 Packaging: Bulk Package: Module, Terminal Block Mounting: DIN Rail Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 35000A (35kA) (10/350μs) Number of Poles: 4 Fail Short: No Part Status: Obsolete(EOL) Categories: Circuit Protection Alternative Parts (Cross-Reference): 2882640; 2905421; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 781123-2800131
Packaging: Bulk
Package: Module, Terminal Block
Mounting: DIN Rail
Voltage - DC Spark Over (Nom): 230V
Impulse Discharge Current (8/20μs): 35000A (35kA) (10/350μs)
Number of Poles: 4
Fail Short: No
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Alternative Parts (Cross-Reference): 2882640; 2905421;
Introduction Date: July 19, 2010
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 781123-2800131
Product Name Gas Discharge Tube Arresters (GDT) - 2800131
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0650-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
Rated Current 20000 amps
View Details
Y06S-Series Two Electrode Gas Tube Arrester - Y06S-100A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details