CONN TERM BLK FEED THRU 10-26AWG
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 277-9306-ND |
| Product Name | Terminal Blocks - Din Rail, Channel |
| Termination Options | Screw Clamp |
| Features | Varistor |
| Approvals | RoHS Compliant |
| Terminal Block Type | Dual Level Bridged |