Enclosure, Housing, UEGM 25, Modular, Green RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 6483568 | 93K3469 |
| Product Name | DIN Rail Enclosures | Enclosure, Housing, Uegm 25, Modular, Green Rohs Compliant Phoenix Contact |
| Shape | Rectangular | |
| Length | 3.11 inch (79 mm) | |
| Width | 0.9843 inch (25 mm) | |
| Depth | 3.37 inch (85.5 mm) |