PHOENIX CONTACT USA
DIN Rail Enclosures
2792002
Description
Phoenix Contact 2792002
Request a Quote
Email Supplier
Description
Phoenix Contact 2792002
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
6483552 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.11 inch (79 mm)
|
|
Width
|
0.8858 inch (22.5 mm)
|
|
Depth
|
3.37 inch (85.5 mm)
|
|
Material
|
Polyamide
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Length
3.94 inch (100 mm)
Width
6.3 inch (160 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers