Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG
2-Level 4-Pos Terminal Block, 15A/500V, Screw, Grey Product overview: 2791388 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 500V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2791388 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Number of Levels: 2; Connected
Termination Style: Screw
Current - IEC: 32 A
Voltage - IEC: 500V
Package: Bulk
Terminal - Width: 6.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-3525-ND | 369-2791388 | 15X8180 | |
| Product Name | Din Rail, Channel | 15A 500V Electronic Connector | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Ukk 5-Pv Phoenix Contact |
| Connector Type | DIN Connector | DIN Connector |