PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Din Rail, Channel 2777014

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Disconnect Termination Style: Screw Current - IEC: 16 A Voltage - IEC: 400V Package: Package Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Disconnect Termination Style: Screw Current - IEC: 16 A Voltage - IEC: 400V Package: Package Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Disconnect Termination Style: Screw Current - IEC: 16 A Voltage - IEC: 400V Package: Package Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Disconnect
Termination Style: Screw
Current - IEC: 16 A
Voltage - IEC: 400V
Package: Package
Terminal - Width: 6.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 277-1554-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-1554-ND
Din Rail, Channel 277-1554-ND
Terminal Block Connector 4 Position Disconnect Gray 12-30 AWG

Terminal Block Connector 4 Position Disconnect Gray 12-30 AWG

Buy Now Datasheet
Udk 4-Tg Phoenix Contact - 15X8114 - Newark, An Avnet Company
Chicago, IL, United States
Udk 4-Tg Phoenix Contact
15X8114
Udk 4-Tg Phoenix Contact 15X8114
UDK 4-TG

UDK 4-TG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1554-ND 15X8114
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel Udk 4-Tg Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data