PHOENIX CONTACT USA DIN Rail Terminal Blocks 2775016

Description
Phoenix Contact 2775016
Request a Quote Datasheet
Description
Phoenix Contact 2775016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6483530 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6483530
DIN Rail Terminal Blocks 6483530
Phoenix Contact 2775016

Phoenix Contact 2775016

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-1576-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1576-ND
Terminal Blocks - Din Rail, Channel 277-1576-ND
CONN TERM BLK FEED THRU 10-30AWG

CONN TERM BLK FEED THRU 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2775016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2775016
DIN Rail Terminal Blocks 2775016
DIN Rail Terminal Blocks UDK 4

DIN Rail Terminal Blocks UDK 4

Buy Now Datasheet
Terminal Block, Feed Through,AWG:30-10,Voltage:690,Gray - 70169035 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Feed Through,AWG:30-10,Voltage:690,Gray
70169035
Terminal Block, Feed Through,AWG:30-10,Voltage:690,Gray 70169035
In practice, several connections often have to be led into one terminal block as a result of power distribution or conductor loops. The UDK series overcomes the need for costly arrangement of terminal blocks by including two connections points in each module. Features • Power Distribution Using 2 Terminal Points on Each Connection Side • 2 Bridge Points in the Terminal Center Specifications • Current Rating: 30 A Max. (Total of All Connected Conductors) • Voltage Rating: 600 V

In practice, several connections often have to be led into one terminal block as a result of power distribution or conductor loops. The UDK series overcomes the need for costly arrangement of terminal blocks by including two connections points in each module.
Features
• Power Distribution Using 2 Terminal Points on Each Connection Side
• 2 Bridge Points in the Terminal Center
Specifications
• Current Rating: 30 A Max. (Total of All Connected Conductors)
• Voltage Rating: 600 V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6483530 277-1576-ND 2775016 70169035
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Feed Through,AWG:30-10,Voltage:690,Gray
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-2 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through; Dual level
North American 10 to 30 AWG 24 to 10 AWG 10 to 24 AWG
International 0.20 to 6.00 mm2
Unlock Full Specs
to access all available technical data