PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 2774211

Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1492-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1492-ND
Terminal Blocks - Din Rail, Channel 277-1492-ND
CONN TERM BLK GROUND 10-26AWG

CONN TERM BLK GROUND 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2774211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2774211
DIN Rail Terminal Blocks 2774211
DIN Rail Terminal Blocks 6.2mm DBL LEVEL GRD

DIN Rail Terminal Blocks 6.2mm DBL LEVEL GRD

Buy Now Datasheet
Ground Terminal Block, AWG: 26-10 - 70169077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ground Terminal Block, AWG: 26-10
70169077
Ground Terminal Block, AWG: 26-10 70169077
Ground Terminal Block, AWG: 26-10

Ground Terminal Block, AWG: 26-10

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1492-ND 2774211 70169077
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Ground Terminal Block, AWG: 26-10
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Terminal Block Type Dual Level Bridged DIN Rail Terminal Blocks Dual level; Ground Circuit Terminal
North American 10 to 26 AWG 24 to 12 AWG 12 to 24 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.066 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details