PHOENIX CONTACT USA DIN Rail Terminal Blocks 2774017

Description
Phoenix Contact 2774017
Request a Quote Datasheet
Description
Phoenix Contact 2774017
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8290046 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8290046
DIN Rail Terminal Blocks 8290046
Phoenix Contact 2774017

Phoenix Contact 2774017

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-1491-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1491-ND
Terminal Blocks - Din Rail, Channel 277-1491-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2774017 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2774017
DIN Rail Terminal Blocks 2774017
DIN Rail Terminal Blocks 6.2mm DBL LVL GRAY 26-10AWG UKK5

DIN Rail Terminal Blocks 6.2mm DBL LVL GRAY 26-10AWG UKK5

Buy Now Datasheet
Terminal Block 24-12 AWG Screw 0.2 to 4mm 6.2 mm Gray - 70171749 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block 24-12 AWG Screw 0.2 to 4mm 6.2 mm Gray
70171749
Terminal Block 24-12 AWG Screw 0.2 to 4mm 6.2 mm Gray 70171749
2 Level Terminal Block with Screw Connection Gray color Screw connection type.

2 Level Terminal Block with Screw Connection

  • Gray color
    Screw connection type.
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8290046 277-1491-ND 2774017 70171749
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block 24-12 AWG Screw 0.2 to 4mm 6.2 mm Gray
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
North American 12 AWG 10 to 26 AWG 24 to 12 AWG 12 to 24 AWG
Terminal Block Type Dual level DIN Rail Terminal Blocks Dual level
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2867.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Triple-deck terminal block - Through terminal block - 2002-3209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details