Terminal Block Connector 4 Position Feed Through Gray 6-24 AWG
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164080-2772077
Number of Positions: 4
Number of Levels: 2
Color: Grey
Connector Type: Screw
Number of Rows: 4
Termination: Screw
Voltage Rating: 500 V
Current Rating: 76 A
Number of Contacts: 4
Length: 77.5 mm
Housing Material: Polyamide
Approvals: CB, CSA, KEMA, UL, cULus
Number of Circuits: 1
Voltage: 600 V
Housing Color: Grey
Insulation Material: Nylon
Height: 78 mm
Number of Poles: 4
Weight: 44.250005 g
Current: 65 A
Width: 10.2 mm
Stripping Length: 8 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 10.2 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (DC): 500 V
Wire/Cable Gauge: 6 AWG
Flammability Rating: UL94 V-0
Max Current Rating: 57 A
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 20 AWG
Max Supply Voltage: 500 V
Terminal Width: 10.2 mm
4 Pos 2 Level 600V 65A Screw Terminal Block Product overview: 2772077 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 65A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 65A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2772077 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-3511-ND | 1164080-2772077 | 369-2772077 |
| Product Name | Din Rail, Channel | Terminal Blocks - 2772077 | 600V 65A Electronic Connector |
| Connector Type | DIN Connector | ||
| Voltage Rating | 500 volts | 500 volts | 500 volts |
| Contact Size (AWG) | 6 to 24 AWG |