PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 2771146

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3264-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3264-ND
Terminal Blocks - Din Rail, Channel 277-3264-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 4633840 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4633840
DIN Rail Terminal Blocks 4633840
Phoenix Contact 2771146

Phoenix Contact 2771146

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2771146
DIN Rail Terminal Blocks 2771146
DIN Rail Terminal Blocks UKKB 5

DIN Rail Terminal Blocks UKKB 5

Buy Now Datasheet
Terminal Block, With Foot For Mounting,AWG: 26-10, Gray - 70169126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, With Foot For Mounting,AWG: 26-10, Gray
70169126
Terminal Block, With Foot For Mounting,AWG: 26-10, Gray 70169126
Terminal Block, With Foot For Mounting,AWG: 26-10, Gray

Terminal Block, With Foot For Mounting,AWG: 26-10, Gray

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3264-ND 4633840 2771146 70169126
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, With Foot For Mounting,AWG: 26-10, Gray
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Terminal Block Type Dual level DIN Rail Terminal Blocks Dual level
North American 10 to 26 AWG 24 to 12 AWG 12 to 24 AWG
International 0.20 to 4.00 mm2
Voltage Rating 600 volts 500 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.164 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers