PHOENIX CONTACT USA Din Rail, Channel 2771146

Description
Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3264-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3264-ND
Din Rail, Channel 277-3264-ND
Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG

Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332266-2771146 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332266-2771146
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332266-2771146
Manufacturer: Phoenix Contact Win Source Part Number: 1332266-2771146 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Feed Through Number of Positions: 4 Number of Levels: 2 Termination Style: Screw Current - IEC: 32 A Voltage - IEC: 500V Current - UL: 30 A Voltage - UL: 600V Wire Gauge or Range - AWG: 10-26 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Gray Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Terminal - Width: 6.2mm Stripping Length: 8mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 277-3264,2771146-NDR ,UKKB5,2771146-ND RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332266-2771146
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Bulk
Type: Feed Through
Number of Positions: 4
Number of Levels: 2
Termination Style: Screw
Current - IEC: 32 A
Voltage - IEC: 500V
Current - UL: 30 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 10-26 AWG
Wire Gauge or Range - mm2: 0.2-4mm²
Color: Gray
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Terminal - Width: 6.2mm
Stripping Length: 8mm
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 277-3264,2771146-NDR,UKKB5,2771146-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ukkb 5 Phoenix Contact - 15X8064 - Newark, An Avnet Company
Chicago, IL, United States
Ukkb 5 Phoenix Contact
15X8064
Ukkb 5 Phoenix Contact 15X8064
UKKB 5

UKKB 5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3264-ND 1332266-2771146 15X8064
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Ukkb 5 Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data