PHOENIX CONTACT USA DIN Rail Terminal Blocks 2771010

Description
Phoenix Contact 2771010
Request a Quote Datasheet
Description
Phoenix Contact 2771010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4633834 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4633834
DIN Rail Terminal Blocks 4633834
Phoenix Contact 2771010

Phoenix Contact 2771010

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3295-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3295-ND
Terminal Blocks - Din Rail, Channel 277-3295-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
Terminal Block, With Foot for Mounting,Gray - 70169120 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, With Foot for Mounting,Gray
70169120
Terminal Block, With Foot for Mounting,Gray 70169120
Terminal Block, With Foot for Mounting,Gray

Terminal Block, With Foot for Mounting,Gray

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2771010
DIN Rail Terminal Blocks 2771010
DIN Rail Terminal Blocks UKKB 3

DIN Rail Terminal Blocks UKKB 3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4633834 277-3295-ND 70169120 2771010
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, With Foot for Mounting,Gray DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level Dual level DIN Rail Terminal Blocks
North American 12 to 28 AWG 12 to 24 AWG 24 to 12 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
TERM BLCK Rail MTD 1P 55A GRY - 1492-CA1GY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details