Modular Terminal Block, 24A, 4mm2, 2 Row(s), 2 Deck(s), ROHS COMPLIANT Product overview: 2771010 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2771010 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1332282-2771010
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Feed Through
Number of Positions: 4
Number of Levels: 2
Termination Style: Screw
Current - IEC: 24 A
Voltage - IEC: 500V
Current - UL: 20 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm2: 0.2-4mm²
Color: Gray
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Terminal - Width: 5.2mm
Stripping Length: 8mm
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: UKKB3,277-3295,27710
RoHS Status: RoHS Compliant
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-2771010 | 1332282-2771010 | 277-3295-ND |
| Product Name | 24A Electronic Connector | Connectors, Interconnects - Terminal Blocks - Din Rail, Channel | Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector |