CONN TERM BLK FEED THRU 12-28AWG
5.2MM 2-Level Terminal Block; Gray
DIN Rail Terminal Blocks DBL TERM BLOCK
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3292-ND | 7767839 | 70169689 | 2770011 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | 5.2MM 2-Level Terminal Block; Gray | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw |
| Terminal Block Type | Dual level | Dual level | DIN Rail Terminal Blocks | |
| North American | 12 to 28 AWG | 12 to 24 AWG | 24 to 12 AWG | |
| International | 0.20 to 4.00 mm2 | |||
| Voltage Rating | 600 volts | 500 volts | 500 volts |