PHOENIX CONTACT USA Din Rail, Channel 2770011

Description
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3292-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3292-ND
Din Rail, Channel 277-3292-ND
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG

Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: CLIPLINE UKK Type: Feed Through Termination Style: Screw Current - IEC: 24 A Voltage - IEC: 500V Current - UL: 20 A Package: Bulk Terminal - Width: 5.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: CLIPLINE UKK
Type: Feed Through
Termination Style: Screw
Current - IEC: 24 A
Voltage - IEC: 500V
Current - UL: 20 A
Package: Bulk
Terminal - Width: 5.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 2770011 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
2770011
Din Rail, Channel 2770011
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Supplier's Site Datasheet
Ukk 3 Phoenix Contact - 15X8029 - Newark, An Avnet Company
Chicago, IL, United States
Ukk 3 Phoenix Contact
15X8029
Ukk 3 Phoenix Contact 15X8029
UKK 3

UKK 3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3292-ND 2770011 15X8029
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel Ukk 3 Phoenix Contact
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115667R2700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details