PHOENIX CONTACT USA 1A 60V Electronic Connector 2761606

Description
15 Pos D-Sub Male RA Connector, 1A, 60V, Shielded, Screw Term Product overview: 2761606 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 60V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2761606 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15 Pos D-Sub Male RA Connector, 1A, 60V, Shielded, Screw Term Product overview: 2761606 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 60V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2761606 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 60V Electronic Connector
439-2761606
1A 60V Electronic Connector 439-2761606
15 Pos D-Sub Male RA Connector, 1A, 60V, Shielded, Screw Term Product overview: 2761606 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 60V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2761606 can be used for catalog matching and distributor lookup.

15 Pos D-Sub Male RA Connector, 1A, 60V, Shielded, Screw Term Product overview: 2761606 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 60V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2761606 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 277-7308-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
277-7308-ND
D-Sub Connector Assemblies 277-7308-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connectors - 2205184 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2205184
D Sub Connectors 2205184
Phoenix Contact 2761606 D-Sub Connector

Phoenix Contact 2761606 D-Sub Connector

Supplier's Site
SUB-D connector with one cable entry, 15-pos., male version - 70207984 - Allied Electronics, Inc.
Fort Worth, TX, USA
SUB-D connector with one cable entry, 15-pos., male version
70207984
SUB-D connector with one cable entry, 15-pos., male version 70207984
PHOENIX CONTACT's SUBCON product provides a means to make D-SUB cable assemblies without the hassle of soldering or crimping. The SUBCON product provides connection from the pins of a D-SUB connector to individual screw actuated terminal blocks all in a D-SUB clamshell housing. This means that the only tool required to configure a cable is a screwdriver. Features: Metallized Housing Integral Jack Screws Integral Strain Relief D-SUB to MKDSC 1.5 Terminal Blocks 9/25 Pin Male or Female Versions Max. Cable Diameter: 10 mm; AWG 26-14 Benefits: EMI/RFI Shielded (Ideal for Sensitive Communication Signals) Secure Connection of Cable Assembly to Mating Receptacle Secure Connection of SUBCON to Cable Easy Means to Construct Cable Assemblies; No More Soldering or Crimping; Wide Range of Product to Suit Common Applications

PHOENIX CONTACT's SUBCON product provides a means to make D-SUB cable assemblies without the hassle of soldering or crimping. The SUBCON product provides connection from the pins of a D-SUB connector to individual screw actuated terminal blocks all in a D-SUB clamshell housing. This means that the only tool required to configure a cable is a screwdriver.
Features:

  • Metallized Housing
  • Integral Jack Screws
  • Integral Strain Relief
  • D-SUB to MKDSC 1.5 Terminal Blocks
  • 9/25 Pin Male or Female Versions
  • Max. Cable Diameter: 10 mm; AWG 26-14
    Benefits:
  • EMI/RFI Shielded (Ideal for Sensitive Communication Signals)
  • Secure Connection of Cable Assembly to Mating Receptacle
  • Secure Connection of SUBCON to Cable
  • Easy Means to Construct Cable Assemblies; No More Soldering or Crimping; Wide Range of Product to Suit Common Applications
Supplier's Site
Standard D Sub Connector, Subcon, Wireable D Series, Da, Plug, 15, Metal Body, Screw Phoenix Contact - 15X7956 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Subcon, Wireable D Series, Da, Plug, 15, Metal Body, Screw Phoenix Contact
15X7956
Standard D Sub Connector, Subcon, Wireable D Series, Da, Plug, 15, Metal Body, Screw Phoenix Contact 15X7956
Standard D Sub Connector, Subcon, Wireable D Series, DA, Plug, 15, Metal Body, Screw

Standard D Sub Connector, Subcon, Wireable D Series, DA, Plug, 15, Metal Body, Screw

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 439-2761606 277-7308-ND 2205184 70207984 15X7956
Product Name 1A 60V Electronic Connector D-Sub Connector Assemblies D Sub Connectors SUB-D connector with one cable entry, 15-pos., male version Standard D Sub Connector, Subcon, Wireable D Series, Da, Plug, 15, Metal Body, Screw Phoenix Contact
Gender Male / Plug Male / Plug
Termination Screw Screw
Voltage Rating 60 volts 60 volts 50 volts
Current Rating 1.0 amps 1.0 amps
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data