Phoenix Contact 2761509 D-Sub Connector
9 Position D-Sub Plug, Male Pins Connector
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Series: SUBCON
Connector Type: Plug, Male Pins
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Flange Feature: Cable Side, Male Jackscrew (4-40)
Connector Style: D-Sub
Standard D Sub Connector, Subcon, Wireable D Series, DE, Plug, 9, Metal Body, Screw
PHOENIX CONTACT's SUBCON product provides a means to make D-SUB cable assemblies without the hassle of soldering or crimping. The SUBCON product provides connection from the pins of a D-SUB connector to individual screw actuated terminal blocks all in a D-SUB clamshell housing. This means that the only tool required to configure a cable is a screwdriver.
Features:
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2205162 | 277-7307-ND | 15X7954 | 70207703 | |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies | Standard D Sub Connector, Subcon, Wireable D Series, De, Plug, 9, Metal Body, Screw Phoenix Contact | Connector; Connector; 60 VAC/VDC; cUL, UL Listed |
| Connector Type | D-Sub Connector | D-Sub Connector | |||
| Gender | Male / Plug | ||||
| Geometry | Right Angle; Right angle | ||||
| Termination | Screw terminal |