PHOENIX CONTACT USA D-Sub Cables 2761059

Description
D-Sub Cable Assembly DB09, DB25 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB09, DB25 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 277-14671-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-14671-ND
D-Sub Cables 277-14671-ND
D-Sub Cable Assembly DB09, DB25 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets

D-Sub Cable Assembly DB09, DB25 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2761059 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2761059
Cable Assemblies - D-Sub Cables 2761059
CABLE ASSY DB09 TO DB25 GRAY 2M

CABLE ASSY DB09 TO DB25 GRAY 2M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-14671-ND 2761059
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Product Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details