PHOENIX CONTACT USA D Sub Connectors 2744694

Description
Phoenix Contact 2744694 D-Sub Connector
Request a Quote Datasheet
Description
Phoenix Contact 2744694 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 6483495 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6483495
D Sub Connectors 6483495
Phoenix Contact 2744694 D-Sub Connector

Phoenix Contact 2744694 D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 277-3113-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
277-3113-ND
D-Sub Connector Assemblies 277-3113-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Phoenix Contact - 67X4926 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Phoenix Contact
67X4926
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Phoenix Contact 67X4926
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Profibus Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Profibus Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
D-SUB connector, 9-pin, with two cable entries - 70208075 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-SUB connector, 9-pin, with two cable entries
70208075
D-SUB connector, 9-pin, with two cable entries 70208075
D-SUB connector, 9-pin, with two cable entries

D-SUB connector, 9-pin, with two cable entries

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6483495 277-3113-ND 67X4926 70208075
Product Name D Sub Connectors D-Sub Connector Assemblies Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Phoenix Contact D-SUB connector, 9-pin, with two cable entries
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Screw terminal Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
STAMPED PIN D-SubMINIATURE - 17EHD026PAA030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Through Hole
View Details