9-Pin D-Sub Connector, Male, Metal, Right Angle, 1A, 60V Product overview: 2744403 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 60V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2744403 can be used for catalog matching and distributor lookup.
9 Position D-Sub Receptacle, Female Sockets Connector
Phoenix Contact 2744403 D-Sub Connector
D Sub Connector, Profibus, Profibus Series, DE, Plug, 9, Metal, Screw RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 439-2744403 | 277-14668-ND | 4105323 | 39K1762 |
| Product Name | 1A 60V Electronic Connector | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connector, Profibus, Profibus Series, De, Plug, 9, Metal, Screw Rohs Compliant Phoenix Contact |
| Gender | Male / Plug | Male / Plug | ||
| Termination | Terminal Block | Spring terminal | ||
| Voltage Rating | 60 volts | 60 volts | 50 volts | |
| Current Rating | 1.0 amps | 1.0 amps |