9-Pin D-Sub Connector, Male, Signal, 1A, 60V, Shielded Product overview: 2744380 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 60V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2744380 can be used for catalog matching and distributor lookup.
Phoenix Contact 2744380 D-Sub Connector
9 Position D-Sub Plug, Male Pins Connector
PHOENIX CONTACT's SUBCON product provides a means to make D-SUB cable assemblies without the hassle of soldering or crimping. The SUBCON product provides connection from the pins of a D-SUB connector to individual screw actuated terminal blocks all in a D-SUB clamshell housing. This means that the only tool required to configure a cable is a screwdriver.
Features:
D-SUB BUS CONN, SUBCON-PLUS-PROFIB/A
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 439-2744380 | 4105373 | 277-2939-ND | 70207991 | 50AJ6545 |
| Product Name | 1A 60V Electronic Connector | D Sub Connectors | D-Sub Connector Assemblies | profibus connector,up to 12Mbps,axial version, external integrated resistor | D-Sub Bus Conn, Subcon-Plus-Profib/ax/sc Rohs Compliant Phoenix Contact |
| Gender | Male / Plug | Male / Plug | |||
| Termination | Terminal Block | Screw terminal | |||
| Voltage Rating | 60 volts | 60 volts | 60 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |