PHOENIX CONTACT USA Standard Terminal Blocks 2716716

Description
Phoenix Contact 2716716 Terminal Block
Request a Quote Datasheet
Description
Phoenix Contact 2716716 Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 2416049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2416049
Standard Terminal Blocks 2416049
Phoenix Contact 2716716 Terminal Block

Phoenix Contact 2716716 Terminal Block

Supplier's Site
Terminal Blocks - Barrier Blocks - 277-3452-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
277-3452-ND
Terminal Blocks - Barrier Blocks 277-3452-ND
CONN BARRIER STRIP 3CIRCUIT

CONN BARRIER STRIP 3CIRCUIT

Buy Now Datasheet
Fixed Terminal Blocks - 2716716 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2716716
Fixed Terminal Blocks 2716716
Fixed Terminal Blocks G 10/3

Fixed Terminal Blocks G 10/3

Buy Now Datasheet
Terminal Block; 1; 6; 24 to 6 AWG (UL),22 to 6 AWG (CSA); 750; 76 A; 8 kV; M 4 - 70169414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 1; 6; 24 to 6 AWG (UL),22 to 6 AWG (CSA); 750; 76 A; 8 kV; M 4
70169414
Terminal Block; 1; 6; 24 to 6 AWG (UL),22 to 6 AWG (CSA); 750; 76 A; 8 kV; M 4 70169414
Eurostyle Screw Terminal Strips for Panel-Chassis Mounting PA insulating material Screw connection Device terminal block used for direct mounting.

Eurostyle Screw Terminal Strips for Panel-Chassis Mounting

  • PA insulating material
  • Screw connection
    Device terminal block used for direct mounting.
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2416049 277-3452-ND 2716716 70169414
Product Name Standard Terminal Blocks Terminal Blocks - Barrier Blocks Fixed Terminal Blocks Terminal Block; 1; 6; 24 to 6 AWG (UL),22 to 6 AWG (CSA); 750; 76 A; 8 kV; M 4
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2 CSA Mark (US, NRTL/C); UL Listing Mark
Body Material Polyamide
International 16.00 mm2
Mounting Options Terminal Strip; Chassis, Panel Panel Mount PCB
Terminal Block Type Barrier Block Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1468254 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Ground terminal block - 2002-1707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers