CONN BARRIER STRIP 6CIRCUIT
DIN Rail Terminal Blocks G 5/ 6
Device Terminal Block, 6 Positions
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1014397 | 277-3348-ND | 2716062 | 70169042 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Barrier Blocks | DIN Rail Terminal Blocks | Device Terminal Block, 6 Positions |
| Termination Options | Screw Clamp; Screw down | Screw Clamp; Screw | Screw Clamp | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-2 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | |
| Body Material | Nylon | |||
| Mounting Options | Terminal Strip; Chassis, Panel | PCB | ||
| Terminal Block Type | Barrier Block | DIN Rail Terminal Blocks |