PHOENIX CONTACT USA Barrier Blocks 2716033

Description
3 Circuit Barrier Block Connector, Screws
Request a Quote Datasheet
Description
3 Circuit Barrier Block Connector, Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Blocks - 277-3352-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
277-3352-ND
Barrier Blocks 277-3352-ND
3 Circuit Barrier Block Connector, Screws

3 Circuit Barrier Block Connector, Screws

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1332193-2716033 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1332193-2716033
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1332193-2716033
Manufacturer: Phoenix Contact Win Source Part Number: 1332193-2716033 Category: Connectors, Interconnects>Termin al Blocks>Barrier Blocks Packaging: Bulk Color: Gray Number of Rows: 2 Wire Gauge: 10-26 AWG Voltage Rating: 300V Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-2 Number of Circuits: 3 Standard Package: 50 Mounting: Chassis, Panel Number of Wire Entries: 6 Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: Enclosed ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 30A HTSUS: 8536.90.4000 Other Part Number: G5/3,2716033-NDR,277 -3352,2716033-ND RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332193-2716033
Category: Connectors, Interconnects>Terminal Blocks>Barrier Blocks
Packaging: Bulk
Color: Gray
Number of Rows: 2
Wire Gauge: 10-26 AWG
Voltage Rating: 300V
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-2
Number of Circuits: 3
Standard Package: 50
Mounting: Chassis, Panel
Number of Wire Entries: 6
Terminal Block Type: Barrier Block
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: Enclosed
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.90.4000
Other Part Number: G5/3,2716033-NDR,277-3352,2716033-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet
G 5/ 3 Phoenix Contact - 15X7552 - Newark, An Avnet Company
Chicago, IL, United States
G 5/ 3 Phoenix Contact
15X7552
G 5/ 3 Phoenix Contact 15X7552
G 5/ 3

G 5/ 3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3352-ND 1332193-2716033 15X7552
Product Name Barrier Blocks Connectors, Interconnects - Terminal Blocks - Barrier Blocks G 5/ 3 Phoenix Contact
Mounting Chassis, Panel Chassis, Panel
Unlock Full Specs
to access all available technical data