PHOENIX CONTACT USA Terminal Blocks - Barrier Blocks 2716020

Description
CONN BARRIER STRIP 2CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 277-3433-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
277-3433-ND
Terminal Blocks - Barrier Blocks 277-3433-ND
CONN BARRIER STRIP 2CIRCUIT

CONN BARRIER STRIP 2CIRCUIT

Buy Now Datasheet
Standard Terminal Blocks - 220853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
220853
Standard Terminal Blocks 220853
Phoenix Contact 2716020

Phoenix Contact 2716020

Supplier's Site
Standard Terminal Blocks - 1014375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1014375
Standard Terminal Blocks 1014375
Phoenix Contact 2716020

Phoenix Contact 2716020

Supplier's Site
Terminal Block; 1; 4; 26 to 10 AWG (UL), 28 to 10 AWG (CSA); 500; 32 A; 6 kV - 70169416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 1; 4; 26 to 10 AWG (UL), 28 to 10 AWG (CSA); 500; 32 A; 6 kV
70169416
Terminal Block; 1; 4; 26 to 10 AWG (UL), 28 to 10 AWG (CSA); 500; 32 A; 6 kV 70169416
Eurostyle Screw Terminal Strips for Panel-Chassis Mounting PA insulating material Screw connection Device terminal block used for direct mounting.

Eurostyle Screw Terminal Strips for Panel-Chassis Mounting

  • PA insulating material
  • Screw connection
    Device terminal block used for direct mounting.
Supplier's Site
DIN Rail Terminal Blocks - 2716020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2716020
DIN Rail Terminal Blocks 2716020
DIN Rail Terminal Blocks G 5/2

DIN Rail Terminal Blocks G 5/2

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3433-ND 220853 1014375 70169416 2716020
Product Name Terminal Blocks - Barrier Blocks Standard Terminal Blocks Standard Terminal Blocks Terminal Block; 1; 4; 26 to 10 AWG (UL), 28 to 10 AWG (CSA); 500; 32 A; 6 kV DIN Rail Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel Free hanging PCB
Approvals RoHS Compliant RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-2
Terminal Block Type Barrier Block DIN Rail Terminal Blocks
North American 10 to 26 AWG 12 to 24 AWG 24 to 12 AWG
Voltage Rating 300 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546570-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminals - Screw Connectors - 36-7808-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details