2 Circuit Barrier Block Connector, Screws
Modular Terminal Block, 32A, 500V, 2 Pos, Screw, Panel Mount Product overview: 2716020 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, 500V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-2716020 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Barrier Blocks
Series: G
Package: Bulk
Voltage Rating: 300V
Terminal Block Type: Barrier Block
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: Enclosed
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 30A
Product Status: Active
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-3433-ND | 368-2716020 | |
| Product Name | Barrier Blocks | 32A 500V Electronic Connector | Connectors, Interconnects Terminal Blocks Barrier Blocks |
| Mounting | Chassis, Panel |