PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Din Rail, Channel 2715966

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: CLIPLINE DIK Type: Feed Through, Isolated (2) Termination Style: Screw Current - IEC: 24 A Voltage - IEC: 250V Current - UL: 15 A Package: Bulk Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: CLIPLINE DIK Type: Feed Through, Isolated (2) Termination Style: Screw Current - IEC: 24 A Voltage - IEC: 250V Current - UL: 15 A Package: Bulk Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: CLIPLINE DIK Type: Feed Through, Isolated (2) Termination Style: Screw Current - IEC: 24 A Voltage - IEC: 250V Current - UL: 15 A Package: Bulk Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: CLIPLINE DIK
Type: Feed Through, Isolated (2)
Termination Style: Screw
Current - IEC: 24 A
Voltage - IEC: 250V
Current - UL: 15 A
Package: Bulk
Terminal - Width: 6.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 277-1543-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-1543-ND
Din Rail, Channel 277-1543-ND
Terminal Block Connector 4 Position Feed Through, Isolated (2) Gray 14-30 AWG

Terminal Block Connector 4 Position Feed Through, Isolated (2) Gray 14-30 AWG

Buy Now Datasheet
Singapore, Singapore
250V 26A Electronic Connector
369-2715966
250V 26A Electronic Connector 369-2715966
6 Pos Screw Terminal Block, 250V, 26A, DIN Rail Product overview: 2715966 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 26A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 26A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2715966 can be used for catalog matching and distributor lookup.

6 Pos Screw Terminal Block, 250V, 26A, DIN Rail Product overview: 2715966 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 26A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 26A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2715966 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1543-ND 369-2715966
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel 250V 26A Electronic Connector
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products