PHOENIX CONTACT USA Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies 2708232

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: SUBCON Connector Type: Plug, Male Pins Contact Type: Signal Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Flange Feature: Cable Side, Male Jackscrew (4-40) Connector Style: D-Sub
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: SUBCON Connector Type: Plug, Male Pins Contact Type: Signal Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Flange Feature: Cable Side, Male Jackscrew (4-40) Connector Style: D-Sub
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Manufacturer: Phoenix Contact Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: SUBCON Connector Type: Plug, Male Pins Contact Type: Signal Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Flange Feature: Cable Side, Male Jackscrew (4-40) Connector Style: D-Sub

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Series: SUBCON
Connector Type: Plug, Male Pins
Contact Type: Signal
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Flange Feature: Cable Side, Male Jackscrew (4-40)
Connector Style: D-Sub

Buy Now Datasheet
D-Sub Connector Assemblies - 277-2921-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
277-2921-ND
D-Sub Connector Assemblies 277-2921-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connectors - 4931964 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4931964
D Sub Connectors 4931964
Phoenix Contact 2708232 D-Sub Connector

Phoenix Contact 2708232 D-Sub Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
439-2708232
Electronic Connector 439-2708232
CONN D-SUB PLUG 9POS TERM BLK Product overview: 2708232 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2708232 can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 9POS TERM BLK Product overview: 2708232 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2708232 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
profibus connector,up to 12Mbps,angled version, external integrated resistor - 70207989 - Allied Electronics, Inc.
Fort Worth, TX, USA
profibus connector,up to 12Mbps,angled version, external integrated resistor
70207989
profibus connector,up to 12Mbps,angled version, external integrated resistor 70207989
PHOENIX CONTACT's SUBCON product provides a means to make D-SUB cable assemblies without the hassle of soldering or crimping. The SUBCON product provides connection from the pins of a D-SUB connector to individual screw actuated terminal blocks all in a D-SUB clamshell housing. This means that the only tool required to configure a cable is a screwdriver. Features: Metallized Housing Integral Jack Screws Integral Strain Relief D-SUB to MKDSC 1.5 Terminal Blocks 9/25 Pin Male or Female Versions Max. Cable Diameter: 10 mm; AWG 26-14 Benefits: EMI/RFI Shielded (Ideal for Sensitive Communication Signals) Secure Connection of Cable Assembly to Mating Receptacle Secure Connection of SUBCON to Cable Easy Means to Construct Cable Assemblies; No More Soldering or Crimping; Wide Range of Product to Suit Common Applications

PHOENIX CONTACT's SUBCON product provides a means to make D-SUB cable assemblies without the hassle of soldering or crimping. The SUBCON product provides connection from the pins of a D-SUB connector to individual screw actuated terminal blocks all in a D-SUB clamshell housing. This means that the only tool required to configure a cable is a screwdriver.
Features:

  • Metallized Housing
  • Integral Jack Screws
  • Integral Strain Relief
  • D-SUB to MKDSC 1.5 Terminal Blocks
  • 9/25 Pin Male or Female Versions
  • Max. Cable Diameter: 10 mm; AWG 26-14
    Benefits:
  • EMI/RFI Shielded (Ideal for Sensitive Communication Signals)
  • Secure Connection of Cable Assembly to Mating Receptacle
  • Secure Connection of SUBCON to Cable
  • Easy Means to Construct Cable Assemblies; No More Soldering or Crimping; Wide Range of Product to Suit Common Applications
Supplier's Site
D Sub Connector, Profibus, Profibus Series, De, Plug, 9, Metal, Screw Phoenix Contact - 15X7414 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Profibus, Profibus Series, De, Plug, 9, Metal, Screw Phoenix Contact
15X7414
D Sub Connector, Profibus, Profibus Series, De, Plug, 9, Metal, Screw Phoenix Contact 15X7414
D Sub Connector, Profibus, Profibus Series, DE, Plug, 9, Metal, Screw

D Sub Connector, Profibus, Profibus Series, DE, Plug, 9, Metal, Screw

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2921-ND 4931964 439-2708232 70207989 15X7414
Product Name Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connectors Electronic Connector profibus connector,up to 12Mbps,angled version, external integrated resistor D Sub Connector, Profibus, Profibus Series, De, Plug, 9, Metal, Screw Phoenix Contact
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Connector Type D-Sub Connector D-Sub Connector
Voltage Rating 60 volts 60 volts 60 volts
Current Rating 1.0 amps 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-031CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug socket - MSSD-F-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 250 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details