PHOENIX CONTACT USA RF Antennas 2702898

Description
2.4GHz, 5GHz ISM Dome RF Antenna 8dBi N Type Female Panel Mount
Request a Quote Datasheet
Description
2.4GHz, 5GHz ISM Dome RF Antenna 8dBi N Type Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2702898-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2702898-ND
RF Antennas 2702898-ND
2.4GHz, 5GHz ISM Dome RF Antenna 8dBi N Type Female Panel Mount

2.4GHz, 5GHz ISM Dome RF Antenna 8dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - 2702898 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2702898
RF Antennas 2702898
2.4GHz, 5GHz ISM Dome RF Antenna 8dBi N Type Female Panel Mount

2.4GHz, 5GHz ISM Dome RF Antenna 8dBi N Type Female Panel Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
2702898
Antennas 2702898
Antennas RAD-ISM-2459-ANT- FOOD-6-0-N

Antennas RAD-ISM-2459-ANT- FOOD-6-0-N

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 2702898-ND 2702898 2702898
Product Name RF Antennas RF Antennas Antennas
Applications ISM ISM
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers