Phoenix Contact GmbH & Co. KG WiFi Modules (802.11) 2702535

Description
WiFi Modules (802.11) FL WLAN 2100
Datasheet
Description
WiFi Modules (802.11) FL WLAN 2100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
2702535
WiFi Modules (802.11) 2702535
WiFi Modules (802.11) FL WLAN 2100

WiFi Modules (802.11) FL WLAN 2100

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number 2702535
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL473-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54126DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3211-E-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details