PHOENIX CONTACT USA RF Antennas 2702274

Description
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, 3.6GHz 4G, LTE Whip, Straight RF Antenna 3dBi, 5dBi, 5dBi SMA Male Wall Mount
Request a Quote Datasheet
Description
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, 3.6GHz 4G, LTE Whip, Straight RF Antenna 3dBi, 5dBi, 5dBi SMA Male Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-2702274-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-2702274-ND
RF Antennas 277-2702274-ND
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, 3.6GHz 4G, LTE Whip, Straight RF Antenna 3dBi, 5dBi, 5dBi SMA Male Wall Mount

700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, 3.6GHz 4G, LTE Whip, Straight RF Antenna 3dBi, 5dBi, 5dBi SMA Male Wall Mount

Buy Now Datasheet
RF Antennas - 2702274 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2702274
RF Antennas 2702274
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, 3.6GHz 4G, LTE Whip, Straight RF Antenna 3dBi, 5dBi, 5dBi SMA Male Wall Mount

700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, 3.6GHz 4G, LTE Whip, Straight RF Antenna 3dBi, 5dBi, 5dBi SMA Male Wall Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 277-2702274-ND 2702274
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE 4G, LTE
Primary Frequency Range 700.0 to 3600.0 MHz
Gain 3 to 5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195846-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Multi-Band Antennas - 2024080 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 5925.0 MHz
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details