PHOENIX CONTACT USA Coaxial Cable 2702140

Description
Phoenix Contact 2702140 Coaxial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2702140 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 2659090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2659090
Coaxial Cable 2659090
Phoenix Contact 2702140 Coaxial Cable

Phoenix Contact 2702140 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 277-17295-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-17295-ND
Coaxial Cables (RF) 277-17295-ND
"Cable Assembly Coaxial RP-SMA to N-Type LMR 195 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial RP-SMA to N-Type LMR 195 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2702140 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2702140
Cable Assemblies - Coaxial Cables (RF) 2702140
CBL ASSY RPSMA-NTYPE PL-PL 16.4'

CBL ASSY RPSMA-NTYPE PL-PL 16.4'

Supplier's Site
RF Cable Assemblies - 2702140 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2702140
RF Cable Assemblies 2702140
RF Cable Assemblies RAD-PIG-RSMA/N-5

RF Cable Assemblies RAD-PIG-RSMA/N-5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2659090 277-17295-ND 2702140 2702140
Product Name Coaxial Cable Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application Networking RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1248845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details