PHOENIX CONTACT USA Coaxial Cables (RF) 2701402

Description
"Cable Assembly Coaxial RP-SMA to N-Type RADOX® (LSZH) 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to N-Type RADOX® (LSZH) 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-11050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-11050-ND
Coaxial Cables (RF) 277-11050-ND
"Cable Assembly Coaxial RP-SMA to N-Type RADOX® (LSZH) 19.69"" (500.00mm)"

"Cable Assembly Coaxial RP-SMA to N-Type RADOX® (LSZH) 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2701402 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2701402
Cable Assemblies - Coaxial Cables (RF) 2701402
CBL ASSY RPSMA-NTYPE PL-J 19.69"

CBL ASSY RPSMA-NTYPE PL-J 19.69"

Supplier's Site
RF Cable Assemblies - 2701402 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2701402
RF Cable Assemblies 2701402
RF Cable Assemblies RAD-PIG-EF316-N-RSMA

RF Cable Assemblies RAD-PIG-EF316-N-RSMA

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-11050-ND 2701402 2701402
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details