- Trained on our vast library of engineering resources.

PHOENIX CONTACT USA Programmable (PLC, PAC) 2701399

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 2701399-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
2701399-ND
Programmable (PLC, PAC) 2701399-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 2701399 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
2701399
Controllers - Programmable (PLC, PAC) 2701399
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 2701399-ND 2701399
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC)
Input Digital
Output Transistor Output
Software nanoNavigator
Power 24VDC
Mounting Options DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Programmable controller for mobile machines - CR0233 - ifm electronic gmbh
Specs
Input Analog Input; Frequency or Pulse; Resistance
Output Analog Output; Frequency or Pulse; Digital
Computer Interface Options Single Serial Interface
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248310 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Plus version, RJ45, USB (type C port), Modbus RS485 port
Program Languages Arduino IDE, IEC-61131-3 (LD - SFC - FBD - ST - IL) über Arduino PLC-IDE
Power 24VDC
View Details
 - 8850901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Analog Input; Analogue, Digital
Power 115VAC; 230VAC; 100 - 240 V ac
Inputs 2
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details