PHOENIX CONTACT USA Multi-Band Antennas 2701362

Description
Phoenix Contact 2701362 Antenna
Request a Quote Datasheet
Description
Phoenix Contact 2701362 Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2526577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2526577
Multi-Band Antennas 2526577
Phoenix Contact 2701362 Antenna

Phoenix Contact 2701362 Antenna

Supplier's Site
RF Antennas - 277-16724-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-16724-ND
RF Antennas 277-16724-ND
2.4GHz Whip, Straight RF Antenna 2dBi RP-SMA Male Bracket Mount

2.4GHz Whip, Straight RF Antenna 2dBi RP-SMA Male Bracket Mount

Buy Now Datasheet
Rf Antenna - 875-2701362 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-2701362
Rf Antenna 875-2701362
Base Station/Broadcast Transmission Antenna, 2dB Gain, 360deg 3dB Beamwidth Product overview: 2701362 from Phoenix Contact is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2701362 can be used for catalog matching and distributor lookup.

Base Station/Broadcast Transmission Antenna, 2dB Gain, 360deg 3dB Beamwidth Product overview: 2701362 from Phoenix Contact is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2701362 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2701362
Antennas 2701362
Antennas RAD-ISM-2400-ANT- OMNI-2-1-RSMA

Antennas RAD-ISM-2400-ANT- OMNI-2-1-RSMA

Buy Now Datasheet
RF Antennas - 2701362 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2701362
RF Antennas 2701362
2.4GHz Whip, Straight RF Antenna 2dBi RP-SMA Male Bracket Mount

2.4GHz Whip, Straight RF Antenna 2dBi RP-SMA Male Bracket Mount

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2526577 277-16724-ND 875-2701362 2701362 2701362
Product Name Multi-Band Antennas RF Antennas Rf Antenna Antennas RF Antennas
Applications Multi-band RF Antennas RF Testing
Primary Frequency Range 0.0 to ? MHz 2400.0 MHz
Gain 2 dB 2 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823599-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details