PHOENIX CONTACT USA Programmable (PLC, PAC) 2701069

Description
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 277-2650-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
277-2650-ND
Programmable (PLC, PAC) 277-2650-ND
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet
NonoLine Base Unit (with Relay 100...240 V AC) nLC-050-100A-08I-04QRA-05A - 70208096 - Allied Electronics, Inc.
Fort Worth, TX, USA
NonoLine Base Unit (with Relay 100...240 V AC) nLC-050-100A-08I-04QRA-05A
70208096
NonoLine Base Unit (with Relay 100...240 V AC) nLC-050-100A-08I-04QRA-05A 70208096
The NanoLine has five base units in various power I/O combinations. A wide variety of options, including additional I/O, communications, operator panel and real-time-clock connect to the base unit.

The NanoLine has five base units in various power I/O combinations. A wide variety of options, including additional I/O,
communications, operator panel and real-time-clock connect to the base unit.

Supplier's Site
Controllers - Programmable (PLC, PAC) - 2701069 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
2701069
Controllers - Programmable (PLC, PAC) 2701069
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 277-2650-ND 70208096 2701069
Product Name Programmable (PLC, PAC) NonoLine Base Unit (with Relay 100...240 V AC) nLC-050-100A-08I-04QRA-05A Controllers - Programmable (PLC, PAC)
Input Digital
Output Relay Output
Software nanoNavigator
Power 115VAC; 230VAC
Mounting Options DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

DTL III Ex - dtl-iii-ex - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details