PHOENIX CONTACT USA Coaxial Cables (RF) 2700677

Description
"Cable Assembly Coaxial N-Type to N-Type RADOX® (LSZH) 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RADOX® (LSZH) 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-16710-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-16710-ND
Coaxial Cables (RF) 277-16710-ND
"Cable Assembly Coaxial N-Type to N-Type RADOX® (LSZH) 19.69"" (500.00mm)"

"Cable Assembly Coaxial N-Type to N-Type RADOX® (LSZH) 19.69"" (500.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 2700677 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2700677
RF Cable Assemblies 2700677
RF Cable Assemblies FL LCX PIG-EF142-N-N

RF Cable Assemblies FL LCX PIG-EF142-N-N

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2700677 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2700677
Cable Assemblies - Coaxial Cables (RF) 2700677
CBL ASSY NTYPE PLUG-PLUG 19.69"

CBL ASSY NTYPE PLUG-PLUG 19.69"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-16710-ND 2700677 2700677
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/334-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers