Phoenix Contact 2700569 Safety Relay
SAFETY RELAY, 250VAC, 6A, DIN RAIL; Coil Voltage:24VDC; Contact Configuration:-; Product Range:PSR-MC40 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 8937701 | 277-11736-ND | 77Y8313 | 2700569 |
| Product Name | Safety Relays | Safety Relays | Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact | Safety Relays |
| Channels | Single Throw |