PHOENIX CONTACT USA Safety Relays 2700540

Description
Phoenix Contact 2700540 Safety Relay
Request a Quote Datasheet
Description
Phoenix Contact 2700540 Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 8937698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
8937698
Safety Relays 8937698
Phoenix Contact 2700540 Safety Relay

Phoenix Contact 2700540 Safety Relay

Supplier's Site
Power Relays, Over 2 Amps - 2700540 - 1156757-2700540 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 2700540
1156757-2700540
Power Relays, Over 2 Amps - 2700540 1156757-2700540
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156757-2700540 Termination: Screw Contact Material: Silver, Tin Length: 12.5 mm Ratings: IP20 Operating Supply Voltage: 24 V Contact Current Rating: 6 A Number of Channels: 2 Width: 112.2 mm Categories: Power Relays,Over 2 Amps Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 114.5 mm RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Coil Voltage (DC): 24 V Max Operating Temperature: 55 °C

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156757-2700540
Termination: Screw
Contact Material: Silver, Tin
Length: 12.5 mm
Ratings: IP20
Operating Supply Voltage: 24 V
Contact Current Rating: 6 A
Number of Channels: 2
Width: 112.2 mm
Categories: Power Relays,Over 2 Amps
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 114.5 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Coil Voltage (DC): 24 V
Max Operating Temperature: 55 °C

Buy Now
Safety Relays - 2700540-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
2700540-ND
Safety Relays 2700540-ND
PSR-MC34-3NO-1DO-24D C-SC

PSR-MC34-3NO-1DO-24DC-SC

Buy Now Datasheet
Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact - 77Y8311 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact
77Y8311
Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact 77Y8311
SAFETY RELAY, 250VAC, 6A, DIN RAIL; Coil Voltage:24VDC; Contact Configuration:-; Product Range:PSR-MC34 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes

SAFETY RELAY, 250VAC, 6A, DIN RAIL; Coil Voltage:24VDC; Contact Configuration:-; Product Range:PSR-MC34 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Safety Relays
2700540
Safety Relays 2700540
Safety Relays PSR-MC34-3NO-1DO- 24DC-SC

Safety Relays PSR-MC34-3NO-1DO- 24DC-SC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Safety Relays High Voltage Relays Safety Relays Safety Relays Safety Relays
Product Number 8937698 1156757-2700540 2700540-ND 77Y8311 2700540
Product Name Safety Relays Power Relays, Over 2 Amps - 2700540 Safety Relays Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact Safety Relays
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
General Purpose Relays - G2RL-2-CF-DC12 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts
View Details
3 suppliers
Power Relays - 1893178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details