Safety Relays PSR-MC30-2NO-1DO
SAFETY RELAY, 250VAC, 6A, DIN RAIL; Coil Voltage:24VDC; Contact Configuration:-; Product Range:PSR-MC30 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Cage Clamp; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 2700499-ND | 2700499 | 77Y8310 |
| Product Name | Safety Relays | Safety Relays | Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact |
| Channels | Single Throw |