Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 277-16709-ND | 2700487 |
| Product Name | Programmable (PLC, PAC) | Controllers - Programmable (PLC, PAC) |
| Input | Digital | |
| Output | Relay Output | |
| Software | nanoNavigator | |
| Power | 115VAC; 230VAC | |
| Mounting Options | DIN Rail | DIN Rail |