PHOENIX CONTACT USA Safety Relays 2700467

Description
RELAY SAFETY 3PST 6A 24V
Request a Quote Datasheet
Description
RELAY SAFETY 3PST 6A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 277-11737-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-11737-ND
Safety Relays 277-11737-ND
RELAY SAFETY 3PST 6A 24V

RELAY SAFETY 3PST 6A 24V

Buy Now Datasheet
Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact - 77Y8308 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact
77Y8308
Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact 77Y8308
SAFETY RELAY, 250VAC, 6A, DIN RAIL; Coil Voltage:24VDC; Contact Configuration:-; Product Range:PSR-MC20 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Cage Clamp; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes

SAFETY RELAY, 250VAC, 6A, DIN RAIL; Coil Voltage:24VDC; Contact Configuration:-; Product Range:PSR-MC20 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Cage Clamp; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Safety Relays
2700467
Safety Relays 2700467
Safety Relays PSR-MC20-3NO-1DO- 24DC-SP

Safety Relays PSR-MC20-3NO-1DO- 24DC-SP

Buy Now Datasheet
Safety Relays - 2700467 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
2700467
Safety Relays 2700467
RELAY SAFETY 3PST 6A 24V

RELAY SAFETY 3PST 6A 24V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 277-11737-ND 77Y8308 2700467 2700467
Product Name Safety Relays Safety Relay, 250Vac, 6A, Din Rail; Coil Voltage Phoenix Contact Safety Relays Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1271C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
3 suppliers
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details