The Quarktwin Technology Ltd. part number 2403696 is an Inline Bus Coupler designed for integration within a PROFINET network. It features two RJ45 connections and supports transmission speeds of 500 kbps and 2 Mbps, with automatic detection of the local bus speed. The device can connect up to 63 Inline devices and supports PROFIsafe and PROFINET S2 system redundancy, enhancing its reliability in industrial applications. This bus coupler is compliant with PROFINET specification V2.3 and offers a minimum cycle time of 250 Oºs for real-time communication. It includes web-based management capabilities and supports diagnostic features. The device operates on a supply voltage of 24 V DC, with a range of 19.2 V DC to 30 V DC, and has a typical current draw of 85 mA when no local bus devices are connected. With a compact design measuring 40 mm in width, 119.4 mm in height, and 71.5 mm in depth, the bus coupler is suitable for various mounting positions. It is constructed with a degree of protection rated at IP20, making it appropriate for indoor use. The product is modular and can accommodate firmware updates, ensuring it remains adaptable to evolving system requirements.
Interface Module DIN Rail 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 2403696 |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |