PHOENIX CONTACT USA Cable Assemblies 2322605

Description
Interface Cable Assembly Siemens ET 200M, S7-300 Series 13.12' (4.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens ET 200M, S7-300 Series 13.12' (4.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2322605-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2322605-ND
Cable Assemblies 2322605-ND
Interface Cable Assembly Siemens ET 200M, S7-300 Series 13.12' (4.00m)

Interface Cable Assembly Siemens ET 200M, S7-300 Series 13.12' (4.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2322605 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2322605
Controllers - Cable Assemblies 2322605
Interface Cable Assembly Siemens ET 200M, S7-300 Series 13.12' (4.00m)

Interface Cable Assembly Siemens ET 200M, S7-300 Series 13.12' (4.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2322605-ND 2322605
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 13.12 ft (39.99 dm) 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details