PHOENIX CONTACT USA Cable Assemblies 2322485

Description
Interface Cable Assembly Siemens ET 200M, S7-300 Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens ET 200M, S7-300 Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2322485-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2322485-ND
Cable Assemblies 2322485-ND
Interface Cable Assembly Siemens ET 200M, S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens ET 200M, S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2322485 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2322485
Controllers - Cable Assemblies 2322485
Interface Cable Assembly Siemens ET 200M, S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens ET 200M, S7-300 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2322485-ND 2322485
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details