PHOENIX CONTACT USA Cable Assemblies 2321790

Description
Interface Cable Assembly Siemens ET 200M, S7-300 Series 6.56' (2.00m)
Request a Quote
Description
Interface Cable Assembly Siemens ET 200M, S7-300 Series 6.56' (2.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VIP-VARIOFACE front adapter, part number 2321790, is designed for use with Siemens S7-300 and ET 200 M controllers. It allows for the connection of up to 16 channels and features a cable length of 2 meters. The adapter can be securely attached to an I/O module and provides power supply via terminal blocks with spring-cage double connections. It includes encapsulated socket strips on the module side and is delivered non-isolated, with the option to achieve electrical isolation by removing bridges. The product supports a nominal voltage of less than 50 V AC and 60 V DC, with a maximum permissible current of 1 A per path. It complies with IEC 60664 standards and has a rated surge voltage of 0.8 kV. The adapter is classified under various standards, including eCl@ss and ETIM, and is UL, cUL, and cULus recognized. Weighing 388 grams, it is manufactured in Germany and is suitable for various I/O cards within the specified Siemens series.

Datasheet Summary
Powered by GS/AI

The VIP-VARIOFACE front adapter, part number 2321790, is designed for use with Siemens S7-300 and ET 200 M controllers. It allows for the connection of up to 16 channels and features a cable length of 2 meters. The adapter can be securely attached to an I/O module and provides power supply via terminal blocks with spring-cage double connections. It includes encapsulated socket strips on the module side and is delivered non-isolated, with the option to achieve electrical isolation by removing bridges. The product supports a nominal voltage of less than 50 V AC and 60 V DC, with a maximum permissible current of 1 A per path. It complies with IEC 60664 standards and has a rated surge voltage of 0.8 kV. The adapter is classified under various standards, including eCl@ss and ETIM, and is UL, cUL, and cULus recognized. Weighing 388 grams, it is manufactured in Germany and is suitable for various I/O cards within the specified Siemens series.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2321790-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2321790-ND
Cable Assemblies 2321790-ND
Interface Cable Assembly Siemens ET 200M, S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens ET 200M, S7-300 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2321790 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2321790
Controllers - Cable Assemblies 2321790
Interface Cable Assembly Siemens ET 200M, S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens ET 200M, S7-300 Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2321790-ND 2321790
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details