PHOENIX CONTACT USA Cable Assemblies 2321389

Description
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 36.09' (11.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 36.09' (11.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2321389-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2321389-ND
Cable Assemblies 2321389-ND
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 36.09' (11.00m)

Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 36.09' (11.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2321389 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2321389
Controllers - Cable Assemblies 2321389
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 36.09' (11.00m)

Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 36.09' (11.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2321389-ND 2321389
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 36.09 ft (110 dm) 36.09 ft (110 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details