PHOENIX CONTACT USA Cable Assemblies 2321185

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2321185-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2321185-ND
Cable Assemblies 2321185-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2321185 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2321185
Controllers - Cable Assemblies 2321185
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2321185-ND 2321185
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details