The part number 2321020 is an assembled round cable designed for use with Siemens Simatic S7-300 I/O boards. It features a 40-position Fujitsu strip on a 50-position flat-ribbon cable connection, suitable for connecting to specific output modules such as the 6ES7 322-1BP00-0AA0 and 6ES7 322-1BP50-0AA0. The cable is available in various lengths, including 1.0 meters, and supports a nominal voltage of less than 50 V AC or 60 V DC with a maximum current carrying capacity of 1 A per path. The cable's construction includes 7 litz wires made of tin-plated copper, with a conductor cross-section of 0.14 mm² (26 AWG). It operates effectively within an ambient temperature range of -20°C to +50°C. This product is suitable for applications requiring reliable signal transfer in industrial automation settings.
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2321020 |
| Product Name | Controllers - Cable Assemblies |
| Application | Instrumentation and Control; Interface |